Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Texas Instruments
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 30V |
Op Amp Type | General Purpose |
OP Amp Dual GP 16V/32V 8-Pin MSOP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, High Gain, 700Khz, Msop-8, Reel | Newark Electronics |
Dual, 30-V, 700-kHz, 3-mV offset voltage operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM358ADGKR?
Additional datasheets, footprints and schematics for LM358ADGKR are listed on our Part Details page. You can also find images and similar parts to LM358ADGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358ADGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358ADGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358ADGKR fall under?
The LM358ADGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358ADGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358ADGKR you can contact the distributor directly for product support, shipping queries etc.
Is the LM358ADGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358ADGKR have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM358ADGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358ADGKR often in real-time on the comparison pages.
What if I can't find stock of LM358ADGKR?
You can fill out our help required form which you can use to request a quote for LM358ADGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.