LM3578AN/NOPB Part Information
Details for LM3578AN/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LM3578AN/NOPB Directly from Texas Instruments (2000 in stock) at $0.8690
Part Downloads

Part Specifications
Topology | Buck Boost Inverting |
Input Voltage Min | 2V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 750mA |
Output Voltage Nom. | 1V |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Step down switching regulator,LM3578AN | RS Components
- DC/DC CONV, BUCK/BOOST, 20KHZ, DIP-8 | Newark Electronics
- Conv DC-DC Single Inv/Step Down 2V to 40V 8-Pin PDIP Rail | Avnet America
- PMIC; DC/DC converter; Uin: 2÷40V; Uout: 1÷36V; DIP8 | Transfer Multisort Elektronik
- 2-V to 40-VIN switching regulators in buck, boost, terminal, depending upon the application | Texas Instruments
- Switching controller IC [Texas Instruments] LM3578AN/NOPB Switching controller IC | Distrelec
- Texas Instruments, LM3578AN/NOPB Step-Down Switching Regulator, 1-Channel 750mA Adjustable 8-Pin, MDIP | RS Components TR
- Step down switching regulator,LM3578AN | RS Components IT
Viewing Distributors for LM3578AN/NOPB
Loading...
Loading Results for LM3578AN/NOPB