Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 40V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 750mA |
Output Voltage Nom. | 1V |
Switching Frequency | 100kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1V |
Base Number | 3578 |
Frequency | 20kHz |
IC Generic Number | 3578 |
IC Temperature Range | Commercial |
Logic Function Number | 3578 |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.75A |
Output Voltage | 50V |
Output Voltage Max | 6V |
Primary Input Voltage | 40V |
Supply Voltage Min | 2V |
Voltage Regulator Type | Switching Step Down (Buck) Step Up (Boost) Inverting Flyback |
Where can I find additional details, specifications and documents for a LM3578AN?
Additional datasheets, footprints and schematics for LM3578AN are listed on our Part Details page. You can also find images and similar parts to LM3578AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3578AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3578AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3578AN fall under?
The LM3578AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3578AN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3578AN you can contact the distributor directly for product support, shipping queries etc.
Is the LM3578AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3578AN have stock available?
There is no stock from authorised distributors for LM3578AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3578AN often in real-time on the comparison pages.
What if I can't find stock of LM3578AN?
You can fill out our help required form which you can use to request a quote for LM3578AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.