LM3578AMX/NOPB . Semiconductors - ICs by Texas Instruments

DC/DC CONV 20MHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.63


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.63
8,710
Buy Now
Logo for Newark Electronics Newark Electronics US$1.72
-
Buy Now
Logo for element14 element14 US$0.98
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Boost Buck Flyback Inverting SEPIC
Input Voltage Min 2V
Input Voltage Max 40V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 750mA
Output Voltage Nom. 1V
Switching Frequency 20MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2-V to 40-VIN switching regulators in buck, boost, terminal, depending upon the application | Texas Instruments
DC/DC CONV, 20MHZ, SOIC-8 | Farnell
Dc/Dc Conv, 20Mhz, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3578AMX/NOPB .?

Additional datasheets, footprints and schematics for LM3578AMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3578AMX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3578AMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3578AMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3578AMX/NOPB . fall under?

The LM3578AMX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3578AMX/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3578AMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM3578AMX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3578AMX/NOPB . have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM3578AMX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3578AMX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM3578AMX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM3578AMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay