Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 20V |
Output Current Max | 1A |
Switching Frequency | 1.25MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LM3551SD/NOPB?
Additional datasheets, footprints and schematics for LM3551SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3551SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3551SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3551SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3551SD/NOPB fall under?
The LM3551SD/NOPB is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3551SD/NOPB when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3551SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3551SD/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM3551SD/NOPB have stock available?
There is no stock from authorised distributors for LM3551SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3551SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3551SD/NOPB?
You can fill out our help required form which you can use to request a quote for LM3551SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.