Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Quad High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.25A |
On State Resistance | 0.09ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 16Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 4Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-ch, 0.5A loading, 2.7-5.5V, 90mΩ USB power switch | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
Power Load Switch, Quad High Side, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3544M-L/NOPB?
Additional datasheets, footprints and schematics for LM3544M-L/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3544M-L/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3544M-L/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3544M-L/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3544M-L/NOPB fall under?
The LM3544M-L/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3544M-L/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3544M-L/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3544M-L/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3544M-L/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3544M-L/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3544M-L/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3544M-L/NOPB?
You can fill out our help required form which you can use to request a quote for LM3544M-L/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.