Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
USB IC Type | Single Port Power Switch |
---|---|
USB Standard | USB 1.1 2.0 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Data Rate | - |
No. of Ports | 1 Port |
0.5A loading, 2.7-5.5V, 80mΩ USB power switch | Texas Instruments |
IC: power switch | Transfer Multisort Elektronik |
Single Port Usb Power Switch, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3525M-H/NOPB?
Additional datasheets, footprints and schematics for LM3525M-H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3525M-H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3525M-H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3525M-H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3525M-H/NOPB fall under?
The LM3525M-H/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3525M-H/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3525M-H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3525M-H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3525M-H/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM3525M-H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3525M-H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3525M-H/NOPB?
You can fill out our help required form which you can use to request a quote for LM3525M-H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.