LM350AT/NOPB Power Management ICs - PMIC by Texas Instruments

IC V REG LINEAR ADJ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.29


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$1.29
22,675
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$2.29
700
Buy Now
Logo for Farnell Farnell US$3.81
532
Buy Now
Logo for Newark Electronics Newark Electronics US$3.18
532
Buy Now
Logo for element14 element14 US$4.00
532
Buy Now
Logo for Chip One Stop Chip One Stop US$2.54
37
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 33V
Input Voltage Min 4.2V
Input Voltage Max 35V
Product Range -
Output Current 3A
Output Type Adjustable
Linear Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Adjustable Range 1.2V to 33V
Output Voltage Max 33V
Output Voltage Min 1.2V
Primary Input Voltage 35V
Supply Voltage Min 3V
Termination Type Through Hole
Voltage Regulator Type 3-Terminal Adjustable Positive

Alternative Descriptions

3-A, 35-V, low-noise, adjustable linear voltage regulator with high-accuracy | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
IC, V REG, LINEAR, ADJ | Farnell
Ic, V Reg, Linear, Adj | Newark Electronics
Voltage regulator,LM350AT TO220 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM350AT/NOPB?

Additional datasheets, footprints and schematics for LM350AT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM350AT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM350AT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM350AT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM350AT/NOPB fall under?

The LM350AT/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM350AT/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM350AT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM350AT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM350AT/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for LM350AT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM350AT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM350AT/NOPB?

You can fill out our help required form which you can use to request a quote for LM350AT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay