Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 70mA |
Output Voltage | 14.6V |
Driver Case Style | µBUMP |
No. of Pins | 8Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 7V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3501 |
Device Type | LED |
Dimming Control Type | Analogue PWM |
Efficiency | 85% |
IC Generic Number | 3501 |
Input Voltage | 2.7V to 7V |
LED Display Type | Discrete LED |
LED Driver Application | Cameras Display Backlighting |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LM3501TL-16?
Additional datasheets, footprints and schematics for LM3501TL-16 are listed on our Part Details page. You can also find images and similar parts to LM3501TL-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3501TL-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3501TL-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3501TL-16 fall under?
The LM3501TL-16 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3501TL-16 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3501TL-16 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3501TL-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3501TL-16 have stock available?
There is no stock from authorised distributors for LM3501TL-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3501TL-16 often in real-time on the comparison pages.
What if I can't find stock of LM3501TL-16?
You can fill out our help required form which you can use to request a quote for LM3501TL-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.