Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
![]() |
TME
from US$3.15
|
91
in stock
|
Buy Now |
Supply Voltage Min | 2.9V |
---|---|
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 1.5MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3495 |
Controller Type | PWM |
Frequency | 500kHz |
Input Current | 1.8mA |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10A |
Output Current Max | 5A |
Output Voltage | 5.5V |
Primary Input Voltage | 18V |
Termination Type | Surface Mount Device |
PMIC | TME |
Where can I find additional details, specifications and documents for a LM3495MTC/NOPB?
Additional datasheets, footprints and schematics for LM3495MTC/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3495MTC/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3495MTC/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3495MTC/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3495MTC/NOPB fall under?
The LM3495MTC/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3495MTC/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3495MTC/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3495MTC/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3495MTC/NOPB have stock available?
Authorised distributors including TME have stock available or on a lead time for LM3495MTC/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3495MTC/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3495MTC/NOPB?
You can fill out our help required form which you can use to request a quote for LM3495MTC/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.