| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 4 Amplifier |
|---|---|
| Bandwidth | 1MHz |
| Slew Rate | 0.5V/µs |
| Supply Voltage Range | 10V to 36V |
| Amplifier Case Style | DIP |
| No. of Pins | 14Pins |
| Operating Temperature Min | 0°C |
| Product Range | - |
Where can I find additional details, specifications and documents for a LM348N/NOPB?
Additional datasheets, footprints and schematics for LM348N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM348N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM348N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM348N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM348N/NOPB fall under?
The LM348N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM348N/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM348N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM348N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM348N/NOPB have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LM348N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM348N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM348N/NOPB?
You can fill out our help required form which you can use to request a quote for LM348N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.