LM3489MM Part Information
Details for LM3489MM by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Features
- 1.239 V to VIN Adjustable Output Range
- 100% Duty Cycle Operation
- 8-Pin VSSOP Package
- AEC-Q100 Qualified With the Following Results: u2013 Device Temperature Grade 1: u201340u00b0C to 125u00b0C Ambient Operating Temperature Range u2013 Device HBM ESD Classification Level 2 u2013 Device CDM ESD Classification Level C5
- Current Limit Protection
- Dedicated Enable Pin (on if Unconnected)
- Easy-to-Use Control Methodology
- High Efficiency: 93%
- Maximum Operation Frequency > 1 MHz
- No Control Loop Compensation Required
- Qualified for Automotive Parts
- Shutdown Mode Draws Only 7-u00b5A Supply Current
- Wide 4.5-V to 35-V Input Range
- u00b11.3% (u00b12% Over Temperature) Internal Reference
Part Specifications
Supply Voltage Min | 4.5V |
Supply Voltage Max | 35V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | VSSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.239V |
Base Number | 3489 |
Frequency | 1MHz |
Input Voltage Max | 45V |
Input Voltage Min | 3.5V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 4A |
Output Voltage | 35V |
Primary Input Voltage | 35V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3489MM?
Additional datasheets, footprints and schematics for LM3489MM are listed in our Part Details tab. You can also find the LM3489MM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3489MM in the Pricing & Inventory tab next to part details. You can view LM3489MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3489MM fall under?
The LM3489MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3489MM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3489MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM3489MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3489MM have stock available?
There is no stock from authorised distributors for LM3489MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3489MM often in real-time on the comparison pages.
What if I can't find stock of LM3489MM?
You can fill out our help required form which you can use to request a quote for LM3489MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.