Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3481 |
Kit Application Type | Power Management |
Application Sub Type | Boost Controller |
Kit Contents | Evaluation Board LM3481 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low-side N-channel Controller Boost/Flyback/SEPIC Topologies 2 O/P Voltage Options |
Buck/Boost Converter, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3481SEPICEVAL/NOPB?
Additional datasheets, footprints and schematics for LM3481SEPICEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3481SEPICEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3481SEPICEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3481SEPICEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3481SEPICEVAL/NOPB fall under?
The LM3481SEPICEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3481SEPICEVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3481SEPICEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3481SEPICEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3481SEPICEVAL/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3481SEPICEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3481SEPICEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3481SEPICEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3481SEPICEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.