Driver Configuration | Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 40V |
Driver Case Style | VSSOP |
No. of Pins | 8Pins |
Input Delay | 4ms |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Frequency | 400kHz |
Input Voltage | 12V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Current Max | 2A |
Output Voltage | 7.2V |
Output Voltage Max | 5V |
Supply Voltage Range | 2.97V to 40V |
Termination Type | Surface Mount Device |
2.97~40V Wide Input Range Boost/SEPIC/Flyback DC-DC Controller | Texas Instruments |
IC LM3478 1A REGULATOR BUCK/BOOST ~ | Component Sense |
IC: PMIC | Transfer Multisort Elektronik |
IC DC/DC CTRLR SGL-OUT STEP-UP VSSOP-8 | Dan-Mar Components |
Ic, Controller, Pwm, Smd | Newark Electronics |
HI EFF LOW-SIDE N CH CONTROLLER | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM3478MM/NOPB?
Additional datasheets, footprints and schematics for LM3478MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3478MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3478MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3478MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3478MM/NOPB fall under?
The LM3478MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3478MM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3478MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3478MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3478MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LM3478MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3478MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3478MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3478MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.