Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.97V |
---|---|
Supply Voltage Max | 35V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 93% |
Controller IC Case Style | VSSOP |
No. of Pins | 8Pins |
Switching Frequency | 575kHz |
Topology | Buck Buck-Boost Inverting |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
High Efficiency High-Side N-Channel Controller for Switching Regulator | Texas Instruments |
Dc/Dc Ctrl, 575Khz, 35V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3477MM/NOPB?
Additional datasheets, footprints and schematics for LM3477MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3477MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3477MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3477MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3477MM/NOPB fall under?
The LM3477MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3477MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3477MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3477MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3477MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3477MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3477MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3477MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3477MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.