Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 2.97V |
---|---|
Supply Voltage Max | 35V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 93% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Buck Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3477 |
Controller Type | PWM |
Frequency | 500kHz |
IC Generic Number | 3477 |
Input Voltage | 12V |
Input Voltage Min | 2.95V |
Logic Function Number | 3477 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 200mA |
Output Current Max | 1A |
Output Voltage Max | 2.5V |
Power Supply IC Type | Switching regulator |
Supply Voltage Range | 2.97V to 35V |
Where can I find additional details, specifications and documents for a LM3477MM?
Additional datasheets, footprints and schematics for LM3477MM are listed on our Part Details page. You can also find images and similar parts to LM3477MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3477MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3477MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3477MM fall under?
The LM3477MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3477MM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3477MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM3477MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3477MM have stock available?
There is no stock from authorised distributors for LM3477MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3477MM often in real-time on the comparison pages.
What if I can't find stock of LM3477MM?
You can fill out our help required form which you can use to request a quote for LM3477MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.