Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 36V |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LM346M/NOPB?
Additional datasheets, footprints and schematics for LM346M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM346M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM346M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM346M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM346M/NOPB fall under?
The LM346M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM346M/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM346M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM346M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM346M/NOPB have stock available?
There is no stock from authorised distributors for LM346M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM346M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM346M/NOPB?
You can fill out our help required form which you can use to request a quote for LM346M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.