Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
25
in stock
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | 70V |
Input Voltage Min | 6V |
Input Voltage Max | 70V |
Core Chip | LM3466MR |
Dimming Control Type | Analogue |
Kit Contents | Eval Board LM3466 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LM3466 LED Driver 5 String Reference Board | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3466MREVAL/NOPB?
Additional datasheets, footprints and schematics for LM3466MREVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3466MREVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3466MREVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3466MREVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3466MREVAL/NOPB fall under?
The LM3466MREVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3466MREVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3466MREVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3466MREVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3466MREVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3466MREVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3466MREVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3466MREVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3466MREVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.