LM3450AMT/NOPB Semiconductors - ICs by Texas Instruments

IC LED DRVR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.72
77,023
in stock
Buy Now

Specifications

Topology Flyback, Flyback
No. of Outputs 1
Output Voltage 60V
Driver Case Style TSSOP
Input Voltage Min 8.5V
Input Voltage Max 20V
Dimming Control Type PWM
Switching Frequency 460Hz
Operating Temperature Min -40°C

Alternative Descriptions

LED drivers with active power factor correction and phase dimming decoder | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3450AMT/NOPB?

Additional datasheets, footprints and schematics for LM3450AMT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3450AMT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3450AMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3450AMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3450AMT/NOPB fall under?

The LM3450AMT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM3450AMT/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3450AMT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3450AMT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3450AMT/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM3450AMT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3450AMT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3450AMT/NOPB?

You can fill out our help required form which you can use to request a quote for LM3450AMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay