LM3435EVAL/NOPB Development Boards & Evaluation Kits by Texas Instruments

LM3435EVAL/NOPB EVALUATION MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.00

Distributor Stock
Logo for Farnell
Farnell
from US$68.60
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$49.00
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$67.92
-
Buy Now

Specifications

Device Topology Flyback
No. of Outputs 1Outputs
Output Current 1.5A
Output Voltage 3.5VDC
Input Voltage Min 2.7VDC
Input Voltage Max 5.5VDC
Core Chip LM3435
Dimming Control Type PWM
Kit Contents Eval Board LM3435 Application Note
Product Range -
SVHC No SVHC (27-Jun-2018)
Topology Flyback

Alternative Descriptions

Pico Projector LED Driver Evaluation Board | Texas Instruments
Lm3435Eval/Nopb Evaluation Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3435EVAL/NOPB?

Additional datasheets, footprints and schematics for LM3435EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3435EVAL/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3435EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3435EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3435EVAL/NOPB fall under?

The LM3435EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to LM3435EVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3435EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3435EVAL/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3435EVAL/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3435EVAL/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3435EVAL/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3435EVAL/NOPB?

You can fill out our help required form which you can use to request a quote for LM3435EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay