LM3433SQ/NOPB . Part Information
Details for LM3433SQ/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Buck (Step Down) |
Input Voltage Min | 3V |
Input Voltage Max | 5.8V |
Output Voltage Max | - |
Output Current Max | 6A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | LLP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3433 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 3V to 5.8V |
LED Driver Application | Backlighting Projection Systems |
Operating Temperature Range | -40°C to +125°C |
Output Current | 6A |
Output Voltage | 6V |
Supply Voltage Max | 14V |
Supply Voltage Min | 9V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Viewing Distributors for LM3433SQ/NOPB .
Loading...
Loading Results for LM3433SQ/NOPB .