Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
406
in stock
|
Buy Now |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 75V |
Output Voltage Max | 72V |
Output Current Max | 5A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3423 |
Device Type | LED |
Dimming Control Type | Analogue PWM |
Input Voltage | 4.5V to 75V |
LED Driver Application | Automotive General Illumination |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 75V |
Supply Voltage Max | 75V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
LED DRIVER, HI V, 4.5~75V, POWERWISE | Farnell |
Where can I find additional details, specifications and documents for a LM3423MH?
Additional datasheets, footprints and schematics for LM3423MH are listed on our Part Details page. You can also find images and similar parts to LM3423MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3423MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3423MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3423MH fall under?
The LM3423MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3423MH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3423MH you can contact the distributor directly for product support, shipping queries etc.
Is the LM3423MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3423MH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LM3423MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3423MH often in real-time on the comparison pages.
What if I can't find stock of LM3423MH?
You can fill out our help required form which you can use to request a quote for LM3423MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.