Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 75V |
Output Voltage Max | 72V |
Output Current Max | 5A |
Switching Frequency | 2MHz |
IC Mounting | SMD |
N-channel controllers for constant current LED drivers with series DIM FET driver | Texas Instruments |
Led Driver, Buck-Boost/Flyback Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3421MH/NOPB?
Additional datasheets, footprints and schematics for LM3421MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3421MH/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3421MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3421MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3421MH/NOPB fall under?
The LM3421MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3421MH/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3421MH/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3421MH/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3421MH/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for LM3421MH/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3421MH/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3421MH/NOPB?
You can fill out our help required form which you can use to request a quote for LM3421MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.