Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Chip | LM3421 |
---|---|
Device Topology | Boost Buck Buck-Boost SEPIC |
No. of Outputs | 1 |
Output Current | 350mA |
Output Voltage | - |
Input Voltage Min | 8V |
Input Voltage Max | 18V |
Where can I find additional details, specifications and documents for a LM3421-SEPICEV/NOPB?
Additional datasheets, footprints and schematics for LM3421-SEPICEV/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3421-SEPICEV/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3421-SEPICEV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3421-SEPICEV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3421-SEPICEV/NOPB fall under?
The LM3421-SEPICEV/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3421-SEPICEV/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3421-SEPICEV/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3421-SEPICEV/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3421-SEPICEV/NOPB have stock available?
There is no stock from authorised distributors for LM3421-SEPICEV/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3421-SEPICEV/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3421-SEPICEV/NOPB?
You can fill out our help required form which you can use to request a quote for LM3421-SEPICEV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.