LM341T-15/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: LM341 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM341 and LM78M05 three-pin positive voltage regulators employ built-in current limiting, thermal shutdown, and safe-operating area protection, which makes them virtually immune to damage from output overloads. With adequate heat sinking, they can deliver in excess of 0.5-A output current. Typical applications would include local (on-card) regulators which can eliminate the noise and degraded performance associated with single-point regulation.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
87,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.75
-
Buy Now
Logo for element14
element14
from US$1.61
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 7.5V
Input Voltage Max 35V
Fixed Output Voltage Nom. 15V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Linear Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range LM341 Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 341
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Max 15V
Output Voltage Nom. 15V
Primary Input Voltage 23V
Supply Voltage Max 35V
Supply Voltage Min 7.2V
Termination Type Through Hole
Voltage Regulator Type 3-Terminal Positive

Alternative Descriptions

500-mA, 35-V, linear voltage regulator | Texas Instruments
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM341T-15/NOPB?

Additional datasheets, footprints and schematics for LM341T-15/NOPB are listed on our Part Details page. You can also find images and similar parts to LM341T-15/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM341T-15/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM341T-15/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM341T-15/NOPB fall under?

The LM341T-15/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM341T-15/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM341T-15/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM341T-15/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM341T-15/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM341T-15/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM341T-15/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM341T-15/NOPB?

You can fill out our help required form which you can use to request a quote for LM341T-15/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay