Status: | Unknown |
---|---|
Series: | LM340 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Product Range | LM340 Voltage Regulators |
Output Current | 1A |
Output Type | Fixed |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 20V |
Supply Voltage Max | 35V |
Supply Voltage Min | 7.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Positive |
LM340S-5.0/NOPB NS | Elfaro |
1.5-A, 35-V, linear voltage regulator | Texas Instruments |
NON ROHS / CI CMS / BOBINE | Holdelec |
IC, V REG, LINEAR 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM340S-5.0/NOPB?
Additional datasheets, footprints and schematics for LM340S-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340S-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM340S-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340S-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM340S-5.0/NOPB fall under?
The LM340S-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM340S-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM340S-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM340S-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM340S-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LM340S-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM340S-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM340S-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM340S-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.