LM340MPX-5.0/NOPB Part Information
Details for LM340MPX-5.0/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Part Description
The LM340 and LM7805 Family monolithic 3-terminal positive voltage regulators employ internal currentlimiting, thermal shutdown and safe-area compensation, making them essentially indestructible. If adequate heat sinking is provided, they can deliver over 1.5-A output current. They are intended as fixed voltage regulators in a wide range of applications including local (on-card) regulation for elimination of noise and distribution problems associated with single-point regulation. In addition to use as fixed voltage regulators, these devices can be used with external components to obtain adjustable output voltages and currents. Considerable effort was expended to make the entire series of regulators easy to use and minimize the number of external components. It is not necessary to bypass the output, although this does improve transient response. Input bypassing is needed only if the regulator is located far from the filter capacitor of the power supply. LM7805 is also available in a higher accuracy and better performance version (LM340A). Refer to LM340A specifications in the LM340A Electrical Characterisitcs table.
Part Downloads

Part Features
- Available in Fixed 5-V, 12-V, and 15-V Options
- Available in Space-Saving SOT-223 Package
- Internal Thermal Overload, Short-Circuit and SOA Protection
- Line Regulation of 0.01% / V of at 1-A Load (LM340A)
- Load Regulation of 0.3% / A (LM340A)
- Output Capacitance Not Required for Stability
- Output Current up to 1.5 A
- Output Voltage Tolerances of u00b12% at TJ = 25u00b0C (LM340A)
Part Specifications
Output Type | Fixed |
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
No. of Pins | 4Pins |
Alternative Part Descriptions
- LM340MPX-5.0/NOPB, StandardRegulatorPos | RS Components
- LDO, FIXED, 5V, 1A, SOT-223-4; OUTPUT TY; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
- 1.5-A, 35-V, linear voltage regulator | Texas Instruments
- Texas Instruments, 5 V Linear Voltage Regulator, 1.5A, 1-Channel 4-Pin, SOT-23 LM340MPX-5.0/NOPB | RS Components TR
- LM340MPX-5.0/NOPB, StandardRegulatorPos | RS Components IT