LM340LAZ-5.0/NOPB . Part Information
Details for LM340LAZ-5.0/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Output Type | Fixed |
Input Voltage Min | 7V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM340 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 2% |
Base Number | 340 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 20V |
Supply Voltage Max | 25V |
Supply Voltage Min | 7V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Positive |
Alternative Part Descriptions
- Standard Regulator Pos 5V 0.1A TO92 | RS Components
- IC, LDO REG; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:35V; Product Range:LM340 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes | Newark Electronics
- Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Box | Avnet America
- 100-mA, 35-V, linear voltage regulator | Texas Instruments
- LDO Voltage Regulator [Texas Instruments] LM340LAZ-5.0/NOPB LDO Voltage Regulator | Distrelec
Viewing Distributors for LM340LAZ-5.0/NOPB .
Loading...
Loading Results for LM340LAZ-5.0/NOPB .