Status: | Unknown |
---|---|
Series: | LM340 Voltage Regulators |
RoHS: | Compliant |
Fixed Output Voltage Nom. | 5V |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Product Range | LM340 Voltage Regulators |
Output Current | 1A |
RoHS Compliant | Yes |
3-TERMINAL POS REG | Mouser Electronics |
1.5-A, 35-V, linear voltage regulator | Texas Instruments |
Ic, V Reg, Linear, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM340AT-5.0/NOPB?
Additional datasheets, footprints and schematics for LM340AT-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340AT-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM340AT-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340AT-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM340AT-5.0/NOPB fall under?
The LM340AT-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM340AT-5.0/NOPB when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM340AT-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM340AT-5.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM340AT-5.0/NOPB have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for LM340AT-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM340AT-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM340AT-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM340AT-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.