LM3409HVMY/NOPB . Part Information
Details for LM3409HVMY/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Non Isolated Buck (Step Down) |
Input Voltage Min | 6V |
Input Voltage Max | 75V |
Output Voltage Max | 75V |
Output Current Max | 5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 5A |
Output Voltage | 75V |
Alternative Part Descriptions
- PFET Buck Controller MSOP10 EP | RS Components
- IC, LED DRIVER, BUCK, CNTRL, 10MSOP,REEL; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:75V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes | Newark Electronics
- 75-V PFET buck controller for high power LED drivers | Texas Instruments
- LED Driver IC [Texas Instruments] LM3409HVMY/NOPB LED Driver IC | Distrelec
Viewing Distributors for LM3409HVMY/NOPB .
Loading...
Loading Results for LM3409HVMY/NOPB .