LM3406MH/NOPB Part Information
Details for LM3406MH/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Non Isolated Buck (Step Down) |
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 1.5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3406 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 6V to 42V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Industrial Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.5A |
Output Voltage | 200mV |
Supply Voltage Max | 42V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Alternative Part Descriptions
- IC, BUCK REGULATOR, LED DRIVER, HTSSOP14; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs;RoHS Compliant: Yes | Newark Electronics
- Conv DC-DC Single Step Down 6V to 42V 14-Pin TSSOP EP Rail | Avnet America
- 42-V 1.5-A constant current buck LED driver | Texas Instruments
Viewing Distributors for LM3406MH/NOPB
Loading...
Loading Results for LM3406MH/NOPB