LM3406HVMHX/NOPB Part Information

Details for LM3406HVMHX/NOPB by Texas Instruments

Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy LM3406HVMHX/NOPB Directly from Texas Instruments (75250 in stock) at $0.8600

Part Downloads

Part Specifications

Device Topology Non Isolated Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
Output Voltage Max 73V
Output Current Max 1.5A
Switching Frequency 1MHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style HTSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Current 1.5A
RoHS Compliant

Alternative Part Descriptions

  • LED DRIVER, BUCK, 1MHZ, HTSSOP-14; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:73V; Output Current Max:1.5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes | Newark Electronics
  • 75V 1.5A constant current buck LED driver | Texas Instruments

Viewing Distributors for LM3406HVMHX/NOPB

Loading...
Loading Results for LM3406HVMHX/NOPB