Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Non Isolated Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 75V |
Output Voltage Max | 73V |
Output Current Max | 1.5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3406 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 6V to 75V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Industrial Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.5A |
Output Voltage | 200mV |
Supply Voltage Max | 75V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
75V 1.5A constant current buck LED driver | Texas Instruments |
Ic, Buck Regulator, Led Driver, Htssop14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3406HVMH/NOPB .?
Additional datasheets, footprints and schematics for LM3406HVMH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3406HVMH/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3406HVMH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3406HVMH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3406HVMH/NOPB . fall under?
The LM3406HVMH/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3406HVMH/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3406HVMH/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3406HVMH/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3406HVMH/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LM3406HVMH/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3406HVMH/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3406HVMH/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3406HVMH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.