Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$0.95 |
71,589
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1 |
Output Current | 1A |
Output Voltage | 13.5V |
Driver Case Style | TSOT |
Input Voltage Min | 3V |
Input Voltage Max | 15V |
No. of Pins | 6 |
1.6-MHz, 1-A constant current buck regulator for powering LEDs | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3405XMK/NOPB.?
Additional datasheets, footprints and schematics for LM3405XMK/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM3405XMK/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3405XMK/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3405XMK/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3405XMK/NOPB. fall under?
The LM3405XMK/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3405XMK/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3405XMK/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LM3405XMK/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3405XMK/NOPB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3405XMK/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3405XMK/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LM3405XMK/NOPB.?
You can fill out our help required form which you can use to request a quote for LM3405XMK/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.