Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Non Isolated Buck Constant Current |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3404 |
Device Marking | LM3404MA |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 6V to 42V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Industrial Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.2A |
Output Voltage | 40V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LM3404MA?
Additional datasheets, footprints and schematics for LM3404MA are listed on our Part Details page. You can also find images and similar parts to LM3404MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3404MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3404MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3404MA fall under?
The LM3404MA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3404MA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404MA you can contact the distributor directly for product support, shipping queries etc.
Is the LM3404MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3404MA have stock available?
There is no stock from authorised distributors for LM3404MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3404MA often in real-time on the comparison pages.
What if I can't find stock of LM3404MA?
You can fill out our help required form which you can use to request a quote for LM3404MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.