LM3404HVMA/NOPB Part Information
Details for LM3404HVMA/NOPB by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.5100 |
10 | 2.0000 |
25 | 1.8900 |
50 | 1.7500 |
100 | 1.6000 |
Stock Information
Details
Part Features
- 1.2-A Output Current Overtemperature
- Cycle-by-Cycle Current Limit
- Integrated 1-A MOSFET
- No Control Loop Compensation Required
- SOIC-8 Package, SO PowerPADu2122-8 Package
- Separate PWM Dimming and Low Power Shutdown
- Supports All-Ceramic Output Capacitors and Capacitor-less Outputs
- Thermal Shutdown Protection
- VIN Range 6 V to 42 V (LM3404)
- VIN Range 6 V to 75 V (LM3404HV)
Part Specifications
Device Topology | Non Isolated Buck Constant Current |
Input Voltage Min | 6V |
Input Voltage Max | 75V |
Output Voltage Max | 73V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 0.2V |
Dimming Control Type | PWM |
Input Voltage | 6V to 75V |
LED Driver Application | Automotive Lighting General Illumination |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Voltage | 73V |
Switch Output Current Isw Max | 1.2A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Alternative Part Descriptions
- IC, BUCK REGULATOR, LED DRIVER, SOIC8; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:73V; Output Current Max:1A; Switching Frequency:1MHz; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3404HVMA/NOPB?
Additional datasheets, footprints and schematics for LM3404HVMA/NOPB are listed in our Part Details tab. You can also find the LM3404HVMA/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3404HVMA/NOPB in the Pricing & Inventory tab next to part details. You can view LM3404HVMA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3404HVMA/NOPB fall under?
The LM3404HVMA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3404HVMA/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404HVMA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3404HVMA/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3404HVMA/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM3404HVMA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3404HVMA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3404HVMA/NOPB?
You can fill out our help required form which you can use to request a quote for LM3404HVMA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.