LM3401MM/NOPB Semiconductors - ICs by Texas Instruments

CONTROLLER PFET POWERWISE MINI SOIC8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.48


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.34
-
Buy Now
Logo for element14 element14 US$0.76
-
Buy Now
Logo for Texas Instruments Texas Instruments US$0.48
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Topology Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 35V
Output Voltage Max 33V
Output Current Max 1A
Switching Frequency 1.5MHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3401
Device Type LED
Dimming Control Type PWM
Input Voltage 4.5V to 35V
LED Display Type Discrete LED
LED Driver Application Battery Charger
Operating Temperature Range -40°C to +125°C
Output Current 410mA
Output Voltage 35V
Termination Type Surface Mount Device
Topology Buck (Step Down)

Alternative Descriptions

PFET CONTROLLER, BUCK, MSOP-8 | Farnell
Pfet Controller, Buck, Msop-8 | Newark Electronics
Hysteretic PFET controller for high power LED Drive | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3401MM/NOPB?

Additional datasheets, footprints and schematics for LM3401MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3401MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3401MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3401MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3401MM/NOPB fall under?

The LM3401MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM3401MM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3401MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3401MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3401MM/NOPB have stock available?

Authorised distributors including Farnell, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LM3401MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3401MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3401MM/NOPB?

You can fill out our help required form which you can use to request a quote for LM3401MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay