Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
29
in stock
|
Buy Now |
No. of Outputs | 1 |
---|---|
Output Current | 100mA |
Output Voltage | 35V |
Kit Contents | Board |
Application Sub Type | Buck Regulator |
Input Voltage | 4.5V to 35V |
Silicon Manufacturer | National |
LM3401 Hysteretic PFET Controller for High Power LED Drive Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3401EVAL/NOPB?
Additional datasheets, footprints and schematics for LM3401EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3401EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3401EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3401EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3401EVAL/NOPB fall under?
The LM3401EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3401EVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3401EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3401EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3401EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3401EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3401EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3401EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3401EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.