Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
3,840
in stock
|
Buy Now | |
Texas Instruments
from US$0.45
|
91,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
element14
from US$0.77
|
-
|
Buy Now | |
Farnell
from US$0.82
|
-
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
Quad comparator,LM339N 1.3ns DIP14 | RS |
IC: comparator | Transfer Multisort Elektronik |
Ic, Comparator, Quad | Newark Electronics |
IC, COMPARATOR, QUAD | element14 |
Where can I find additional details, specifications and documents for a LM339N/NOPB?
Additional datasheets, footprints and schematics for LM339N/NOPB are listed on our Part Details page. You can also find images and similar parts to LM339N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339N/NOPB fall under?
The LM339N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339N/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339N/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339N/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM339N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339N/NOPB?
You can fill out our help required form which you can use to request a quote for LM339N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.