LM339M/NOPB Part Information
Details for LM339M/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1400 |
10 | 0.8560 |
50 | 0.7780 |
100 | 0.6990 |
250 | 0.6520 |
Stock Information
Details
Part Features
- Advantages:
- Differential Input Voltage Range Equal to the Power Supply Voltage
- Input Common-Mode Voltage Range Includes GND
- LM139/139A Series 2 to 36 VDC or u00b11 to u00b118 VDC
- LM2901-N: 2 to 36 VDC or u00b11 to u00b118 VDC
- LM3302-N: 2 to 28 VDC or u00b11 to u00b114 VDC
- Low Input Biasing Current: 25 nA
- Low Input Offset Current: u00b15 nA
- Low Output Saturation Voltage: 250 mV at 4 mA
- Offset Voltage: u00b13 mV
- Output Voltage Compatible With TTL, DTL, ECL, MOS, and CMOS Logic Systems
- Very Low Supply Current Drain (0.8 mA) u2014 Independent of Supply Voltage
- Wide Supply Voltage Range
Part Specifications
Comparator Type | Precision |
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMPARATOR, QUAD, SMD; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL;RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM339M/NOPB?
Additional datasheets, footprints and schematics for LM339M/NOPB are listed in our Part Details tab. You can also find the LM339M/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339M/NOPB in the Pricing & Inventory tab next to part details. You can view LM339M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339M/NOPB fall under?
The LM339M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339M/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339M/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM339M/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM339M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339M/NOPB?
You can fill out our help required form which you can use to request a quote for LM339M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.