Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
COMPARATOR, QUAD, 1.3US, SOP-14 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
Comparator Features | Quad Low Power |
Device Marking | LM339M |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a LM339M?
Additional datasheets, footprints and schematics for LM339M are listed on our Part Details page. You can also find images and similar parts to LM339M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339M fall under?
The LM339M is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339M when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339M you can contact the distributor directly for product support, shipping queries etc.
Is the LM339M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339M have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for LM339M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339M often in real-time on the comparison pages.
What if I can't find stock of LM339M?
You can fill out our help required form which you can use to request a quote for LM339M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.