LM339DRG4 . Part Information
Details for LM339DRG4 . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy LM339DRG4 Directly from Texas Instruments (17705 in stock) at $0.0600
Part Downloads

Part Specifications
Comparator Type | Differential |
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 30V ± 1V to ± 15V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- COMPARATOR, CMOS/TTL, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 30V, ± 1V to ± 15V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output RoHS Compliant: Yes | Newark Electronics
- Quad differential comparator | Texas Instruments
- Comparator [Texas Instruments] LM339DRG4 Comparator | Distrelec
Viewing Distributors for LM339DRG4 .
Loading...
Loading Results for LM339DRG4 .