Status: | Active |
---|---|
Series: | LM339 |
RoHS: | Compliant |
Prices starting from US$0.15
Wide single supply voltage range or dual supplies for all devices: +2 to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage |
Low input bias current: 25 nA typ |
Low input offset current: ±5 nA typ |
Low input offset voltage: ±1 mV typ |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ;(ISINK = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0438 Low-power quad voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM339 Series Quad 32 V 100 nA SMT Low Power Voltage Comparator - TSSOP-14 | Future Electronics |
Comparator Quad �16V/32V 14-Pin TSSOP T/R | Avnet Silica |
Comparator Quad ±16V/32V 14-Pin TSSOP T/R | Avnet America |
QUAD COMPARATOR, 1.3US, TSSOP-14 | Farnell |
Quad Comparator, 1.3Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339APT?
Additional datasheets, footprints and schematics for LM339APT are listed on our Part Details page. You can also find images and similar parts to LM339APT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339APT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339APT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339APT fall under?
The LM339APT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339APT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339APT you can contact the distributor directly for product support, shipping queries etc.
Is the LM339APT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM339APT have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for LM339APT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339APT often in real-time on the comparison pages.
What if I can't find stock of LM339APT?
You can fill out our help required form which you can use to request a quote for LM339APT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.