Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL DTL ECL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
Comparator, Quad, 1.3Us, Soic-14 | Newark Electronics |
COMPARATOR, QUAD, 1.3US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a LM339AMX/NOPB?
Additional datasheets, footprints and schematics for LM339AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM339AMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AMX/NOPB fall under?
The LM339AMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AMX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AMX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM339AMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339AMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM339AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.