Status: | Active |
---|---|
Series: | LM339 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,874
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
375,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
130,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
8,941
in stock
|
Buy Now | |
element14
from US$0.22
|
5,874
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage |
Low input bias current: 25 nA typ |
Low input offset current: ±5 nA typ |
Low input offset voltage: ±1 mV typ |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ;(ISINK = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0438 Low-power quad voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator Quad ±16V/32V 14-Pin SO T/R | Avnet America |
LM339 Series Quad 32 V 100 nA SMT Low Power Voltage Comparator - SOIC-14 | Future Electronics |
IC: comparator | Transfer Multisort Elektronik |
PRECISION COMP, QUAD, 1.3US, SOIC-14 | element14 |
Comparator Quad �16V/32V 14-Pin SO T/R | Avnet Silica |
Analogue Comparator, Quad, Precision, 4, 1.3 S, 2V To 36V, 1V To 18V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics LM339ADT | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339ADT?
Additional datasheets, footprints and schematics for LM339ADT are listed on our Part Details page. You can also find images and similar parts to LM339ADT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339ADT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339ADT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339ADT fall under?
The LM339ADT is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339ADT when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339ADT you can contact the distributor directly for product support, shipping queries etc.
Is the LM339ADT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM339ADT have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LM339ADT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339ADT often in real-time on the comparison pages.
What if I can't find stock of LM339ADT?
You can fill out our help required form which you can use to request a quote for LM339ADT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.