Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Product Range | LM138 |
Output Current | 5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 32V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 35V |
Supply Voltage Max | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Adjustable Positive |
5-A, 40-V, low-IQ, adjustable linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, V REG, LINEAR, ADJ | Farnell |
Standard Regulator Pos 1.2V to 32V 5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Ic, V Reg, Linear, Adj | Newark Electronics |
Where can I find additional details, specifications and documents for a LM338T/NOPB?
Additional datasheets, footprints and schematics for LM338T/NOPB are listed on our Part Details page. You can also find images and similar parts to LM338T/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM338T/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM338T/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM338T/NOPB fall under?
The LM338T/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM338T/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM338T/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM338T/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM338T/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM338T/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM338T/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM338T/NOPB?
You can fill out our help required form which you can use to request a quote for LM338T/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.