| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Type | Adjustable |
|---|---|
| Input Voltage Min | 4.2V |
| Input Voltage Max | 40V |
| Fixed Output Voltage Nom. | - |
| Adjustable Output Voltage Min | 1.2V |
| Adjustable Output Voltage Max | 37V |
| Output Current | 5A |
| Linear Regulator Case Style | TO-3 |
| No. of Pins | 3Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Base Number | 338 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | 0°C to +125°C |
| Output Voltage Adjustable Range | 1.2V to 32V |
| Output Voltage Max | 37V |
| Output Voltage Min | 1.2V |
| Primary Input Voltage | 35V |
| Supply Voltage Min | 3V |
| Termination Type | Through Hole |
| Voltage Regulator Type | Positive Adjustable |
| LM338K STEEL/NOPB, Linear Volt Regulator | RS |
| IC: voltage regulator | TME |
Where can I find additional details, specifications and documents for a LM338K STEEL/NOPB .?
Additional datasheets, footprints and schematics for LM338K STEEL/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM338K STEEL/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM338K STEEL/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM338K STEEL/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM338K STEEL/NOPB . fall under?
The LM338K STEEL/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM338K STEEL/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM338K STEEL/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM338K STEEL/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM338K STEEL/NOPB . have stock available?
Authorised distributors including RS, Chip One Stop, TME and Ozdisan have stock available or on a lead time for LM338K STEEL/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM338K STEEL/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM338K STEEL/NOPB .?
You can fill out our help required form which you can use to request a quote for LM338K STEEL/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.