Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | -40V |
Input Voltage Max | -4.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | -1.2V |
Output Voltage Min | -37V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Adjustable Negative |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, V Reg, Linear, Adj | Newark Electronics |
IC, V REG, LINEAR, ADJ | element14 |
Where can I find additional details, specifications and documents for a LM337LZ/NOPB .?
Additional datasheets, footprints and schematics for LM337LZ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM337LZ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337LZ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337LZ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337LZ/NOPB . fall under?
The LM337LZ/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337LZ/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337LZ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM337LZ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337LZ/NOPB . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM337LZ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337LZ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM337LZ/NOPB .?
You can fill out our help required form which you can use to request a quote for LM337LZ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.