Status: | Unknown |
---|---|
Series: | Adj 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.37 |
900
|
Buy Now | |
Texas Instruments | US$0.23 |
42,227
|
Buy Now | |
Chip One Stop | US$0.44 |
2,485
|
Buy Now | |
Transfer Multisort Elektronik | US$0.42 |
1,640
|
Buy Now | |
Micros | US$0.43 |
1,000
|
Buy Now | |
Newark Electronics | US$0.70 |
-
|
Buy Now | |
element14 | US$0.36 |
-
|
Buy Now | |
Farnell | US$0.33 |
-
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Input Voltage Min | -40V |
Input Voltage Max | -4.2V |
Product Range | Adj 100mA Linear Voltage Regulators |
Output Current | 100mA |
Output Type | Adjustable |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-mA, negative, adjustable linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Negative Voltage Regulator, -1.2÷-37V, 0.1A, 4%, -25÷125°C | Micros |
LM337LMX/NOPB, StandardRegulatorNeg | RS |
Ldo, Adj, -37V To -1.2V, 0.1A, Soic-8 Rohs Compliant: Yes |TEXAS INSTRUMENTS LM337LMX/NOPB | Newark Electronics |
LDO, ADJ, -37V TO -1.2V, 0.1A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM337LMX/NOPB .?
Additional datasheets, footprints and schematics for LM337LMX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM337LMX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337LMX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337LMX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337LMX/NOPB . fall under?
The LM337LMX/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337LMX/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337LMX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM337LMX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337LMX/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for LM337LMX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337LMX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM337LMX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM337LMX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.