Status: | Unknown |
---|---|
Series: | LM336 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM336 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | 34ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 336 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 20mV |
Reference Volts | 5V |
Temperature Coeff. + | 150ppm/°C |
Termination Type | Through Hole |
Topology | Shunt |
5-V reference diode | Texas Instruments |
Shunt Voltage Reference 5V ?4% TO92 | SOS electronic |
Shunt Voltage Reference 5V ±4% TO92 LM336Z-5.0/NOPB | Rapid Electronics |
Voltage Ref, Shunt, 5V, To-226Aa-3 | Newark Electronics |
V-Ref Precision 5V 10mA 3-Pin TO-92 Box | Avnet America |
VOLTAGE REF, SHUNT, 5V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a LM336Z-5.0/NOPB?
Additional datasheets, footprints and schematics for LM336Z-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM336Z-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336Z-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336Z-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336Z-5.0/NOPB fall under?
The LM336Z-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336Z-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336Z-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM336Z-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM336Z-5.0/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM336Z-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336Z-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM336Z-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM336Z-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.